Cal-Chip Electronics Ceramic Capacitors CHV1206N500681JCT

Description
HVCAP1206 COG 680PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 680PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500681JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 680PF 5% 500V

HVCAP1206 COG 680PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500681JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 680PF 5% 500V

HVCAP1206 COG 680PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500681JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500681JCT-ND
Ceramic Capacitors 4713-CHV1206N500681JCT-ND
HVCAP1206 COG 680PF 5% 500V

HVCAP1206 COG 680PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500681JCTDKR-ND 4713-CHV1206N500681JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details