Cal-Chip Electronics Ceramic Capacitors CHV1206N500680JCT

Description
HVCAP1206 COG 68PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 68PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500680JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 68PF 5% 500V

HVCAP1206 COG 68PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500680JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 68PF 5% 500V

HVCAP1206 COG 68PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500680JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500680JCT-ND
Ceramic Capacitors 4713-CHV1206N500680JCT-ND
HVCAP1206 COG 68PF 5% 500V

HVCAP1206 COG 68PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500680JCTDKR-ND 4713-CHV1206N500680JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J6300104KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details