Cal-Chip Electronics Ceramic Capacitors CHV1206N5004R7BCT

Description
HVCAP1206 COG 4.7PF .1PF 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 4.7PF .1PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N5004R7BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 4.7PF .1PF 500V

HVCAP1206 COG 4.7PF .1PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5004R7BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N5004R7BCT-ND
Ceramic Capacitors 4713-CHV1206N5004R7BCT-ND
HVCAP1206 COG 4.7PF .1PF 500V

HVCAP1206 COG 4.7PF .1PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5004R7BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 4.7PF .1PF 500V

HVCAP1206 COG 4.7PF .1PF 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N5004R7BCTTR-ND 4713-CHV1206N5004R7BCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details