Cal-Chip Electronics Ceramic Capacitors CHV1206N500392GCT

Description
HVCAP1206 COG 3900PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 3900PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500392GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 3900PF 2% 500V

HVCAP1206 COG 3900PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500392GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500392GCT-ND
Ceramic Capacitors 4713-CHV1206N500392GCT-ND
HVCAP1206 COG 3900PF 2% 500V

HVCAP1206 COG 3900PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500392GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 3900PF 2% 500V

HVCAP1206 COG 3900PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500392GCTTR-ND 4713-CHV1206N500392GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers