Cal-Chip Electronics Ceramic Capacitors CHV1206N500331JCT

Description
HVCAP1206 COG 330PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 330PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500331JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500331JCT-ND
Ceramic Capacitors 4713-CHV1206N500331JCT-ND
HVCAP1206 COG 330PF 5% 500V

HVCAP1206 COG 330PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500331JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 330PF 5% 500V

HVCAP1206 COG 330PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500331JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 330PF 5% 500V

HVCAP1206 COG 330PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500331JCT-ND 4713-CHV1206N500331JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers