Cal-Chip Electronics Ceramic Capacitors CHV1206N500330JCT

Description
HVCAP1206 COG 33PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 33PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500330JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 33PF 5% 500V

HVCAP1206 COG 33PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500330JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500330JCT-ND
Ceramic Capacitors 4713-CHV1206N500330JCT-ND
HVCAP1206 COG 33PF 5% 500V

HVCAP1206 COG 33PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500330JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 33PF 5% 500V

HVCAP1206 COG 33PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500330JCTDKR-ND 4713-CHV1206N500330JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details