Cal-Chip Electronics Ceramic Capacitors CHV1206N500270JCT

Description
HVCAP1206 COG 27PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 27PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500270JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500270JCT-ND
Ceramic Capacitors 4713-CHV1206N500270JCT-ND
HVCAP1206 COG 27PF 5% 500V

HVCAP1206 COG 27PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500270JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 27PF 5% 500V

HVCAP1206 COG 27PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500270JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 27PF 5% 500V

HVCAP1206 COG 27PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500270JCT-ND 4713-CHV1206N500270JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers