Cal-Chip Electronics Ceramic Capacitors CHV1206N500222KXT

Description
HVCAP1206 X7R 2200PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 2200PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 500V

HVCAP1206 X7R 2200PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 500V

HVCAP1206 X7R 2200PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 500V

HVCAP1206 X7R 2200PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500222KXTCT-ND 4713-CHV1206N500222KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100KGTUYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details