Cal-Chip Electronics Ceramic Capacitors CHV1206N500222FCT

Description
HVCAP1206 COG 2200PF 1% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 2200PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500222FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500222FCT-ND
Ceramic Capacitors 4713-CHV1206N500222FCT-ND
HVCAP1206 COG 2200PF 1% 500V

HVCAP1206 COG 2200PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500222FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 1% 500V

HVCAP1206 COG 2200PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500222FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 1% 500V

HVCAP1206 COG 2200PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500222FCT-ND 4713-CHV1206N500222FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers