Cal-Chip Electronics Ceramic Capacitors CHV1206N500221KXT

Description
HVCAP1206 X7R 220PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 220PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500221KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 220PF 10% 500V

HVCAP1206 X7R 220PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500221KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 220PF 10% 500V

HVCAP1206 X7R 220PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500221KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 220PF 10% 500V

HVCAP1206 X7R 220PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500221KXTCT-ND 4713-CHV1206N500221KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 156AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details