Cal-Chip Electronics Ceramic Capacitors CHV1206N5001R5CCT

Description
HVCAP1206 COG 1.5PF .25PF 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 1.5PF .25PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N5001R5CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N5001R5CCT-ND
Ceramic Capacitors 4713-CHV1206N5001R5CCT-ND
HVCAP1206 COG 1.5PF .25PF 500V

HVCAP1206 COG 1.5PF .25PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5001R5CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 1.5PF .25PF 500V

HVCAP1206 COG 1.5PF .25PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5001R5CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 1.5PF .25PF 500V

HVCAP1206 COG 1.5PF .25PF 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N5001R5CCT-ND 4713-CHV1206N5001R5CCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers