Cal-Chip Electronics Ceramic Capacitors CHV1206N500152KXT

Description
HVCAP1206 X7R 1500PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 1500PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500152KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1500PF 10% 500V

HVCAP1206 X7R 1500PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500152KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1500PF 10% 500V

HVCAP1206 X7R 1500PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500152KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1500PF 10% 500V

HVCAP1206 X7R 1500PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500152KXTDKR-ND 4713-CHV1206N500152KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details