Cal-Chip Electronics Ceramic Capacitors CHV1206N500150FCT

Description
HVCAP1206 COG 15PF 1% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 15PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500150FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500150FCT-ND
Ceramic Capacitors 4713-CHV1206N500150FCT-ND
HVCAP1206 COG 15PF 1% 500V

HVCAP1206 COG 15PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500150FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 15PF 1% 500V

HVCAP1206 COG 15PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500150FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 15PF 1% 500V

HVCAP1206 COG 15PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500150FCT-ND 4713-CHV1206N500150FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details