Cal-Chip Electronics Ceramic Capacitors CHV1206N500102KXT

Description
HVCAP1206 X7R 1000PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 1000PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1000PF 10% 500V

HVCAP1206 X7R 1000PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1000PF 10% 500V

HVCAP1206 X7R 1000PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1000PF 10% 500V

HVCAP1206 X7R 1000PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500102KXTTR-ND 4713-CHV1206N500102KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details