Cal-Chip Electronics Ceramic Capacitors CHV1206N2K0561KXT

Description
HVCAP1206 2KV 560PF X7R 10%
Request a Quote Datasheet
Description
HVCAP1206 2KV 560PF X7R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N2K0561KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 2KV 560PF X7R 10%

HVCAP1206 2KV 560PF X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N2K0561KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 2KV 560PF X7R 10%

HVCAP1206 2KV 560PF X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N2K0561KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 2KV 560PF X7R 10%

HVCAP1206 2KV 560PF X7R 10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N2K0561KXTTR-ND 4713-CHV1206N2K0561KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details