Cal-Chip Electronics Ceramic Capacitors CHV1206N250821KXT

Description
HVCAP1206 X7R 820PF 10% 250V
Request a Quote Datasheet
Description
HVCAP1206 X7R 820PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250821KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 250V

HVCAP1206 X7R 820PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250821KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 250V

HVCAP1206 X7R 820PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250821KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 250V

HVCAP1206 X7R 820PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250821KXTTR-ND 4713-CHV1206N250821KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1808JA250101JCTSY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details