Cal-Chip Electronics Ceramic Capacitors CHV1206N250510JCT

Description
HVCAP1206 COG 51PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 51PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250510JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 51PF 5% 250V

HVCAP1206 COG 51PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250510JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250510JCT-ND
Ceramic Capacitors 4713-CHV1206N250510JCT-ND
HVCAP1206 COG 51PF 5% 250V

HVCAP1206 COG 51PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250510JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 51PF 5% 250V

HVCAP1206 COG 51PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250510JCTDKR-ND 4713-CHV1206N250510JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers