Cal-Chip Electronics Ceramic Capacitors CHV1206N250330GCT

Description
HVCAP1206 COG 33PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 33PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250330GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250330GCT-ND
Ceramic Capacitors 4713-CHV1206N250330GCT-ND
HVCAP1206 COG 33PF 2% 250V

HVCAP1206 COG 33PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250330GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 33PF 2% 250V

HVCAP1206 COG 33PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250330GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 33PF 2% 250V

HVCAP1206 COG 33PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250330GCT-ND 4713-CHV1206N250330GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - GE330K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers