Cal-Chip Electronics Ceramic Capacitors CHV1206N250270GCT

Description
HVCAP1206 COG 27PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 27PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250270GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 27PF 2% 250V

HVCAP1206 COG 27PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250270GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 27PF 2% 250V

HVCAP1206 COG 27PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250270GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250270GCT-ND
Ceramic Capacitors 4713-CHV1206N250270GCT-ND
HVCAP1206 COG 27PF 2% 250V

HVCAP1206 COG 27PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250270GCTDKR-ND 4713-CHV1206N250270GCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details