Cal-Chip Electronics Ceramic Capacitors CHV1206N250222GCT

Description
HVCAP1206 COG 2200PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 2200PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250222GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 2% 250V

HVCAP1206 COG 2200PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250222GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 2% 250V

HVCAP1206 COG 2200PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250222GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250222GCT-ND
Ceramic Capacitors 4713-CHV1206N250222GCT-ND
HVCAP1206 COG 2200PF 2% 250V

HVCAP1206 COG 2200PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250222GCTDKR-ND 4713-CHV1206N250222GCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers