Cal-Chip Electronics Ceramic Capacitors CHV1206N250220GCT

Description
HVCAP1206 COG 22PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 22PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250220GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 22PF 2% 250V

HVCAP1206 COG 22PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250220GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250220GCT-ND
Ceramic Capacitors 4713-CHV1206N250220GCT-ND
HVCAP1206 COG 22PF 2% 250V

HVCAP1206 COG 22PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250220GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 22PF 2% 250V

HVCAP1206 COG 22PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250220GCTDKR-ND 4713-CHV1206N250220GCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers