Cal-Chip Electronics Ceramic Capacitors CHV1206N250201GCT

Description
HVCAP1206 COG 200PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 200PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250201GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250201GCT-ND
Ceramic Capacitors 4713-CHV1206N250201GCT-ND
HVCAP1206 COG 200PF 2% 250V

HVCAP1206 COG 200PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250201GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 200PF 2% 250V

HVCAP1206 COG 200PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250201GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 200PF 2% 250V

HVCAP1206 COG 200PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250201GCT-ND 4713-CHV1206N250201GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M315H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers