Cal-Chip Electronics Ceramic Capacitors CHV1206N250151GCT

Description
HVCAP1206 COG 150PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 150PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250151GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250151GCT-ND
Ceramic Capacitors 4713-CHV1206N250151GCT-ND
HVCAP1206 COG 150PF 2% 250V

HVCAP1206 COG 150PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250151GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 150PF 2% 250V

HVCAP1206 COG 150PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250151GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 150PF 2% 250V

HVCAP1206 COG 150PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250151GCT-ND 4713-CHV1206N250151GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details