Cal-Chip Electronics Ceramic Capacitors CHV1206N250121JCT

Description
HVCAP1206 COG 120PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 120PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250121JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250121JCT-ND
Ceramic Capacitors 4713-CHV1206N250121JCT-ND
HVCAP1206 COG 120PF 5% 250V

HVCAP1206 COG 120PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250121JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 120PF 5% 250V

HVCAP1206 COG 120PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250121JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 120PF 5% 250V

HVCAP1206 COG 120PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250121JCT-ND 4713-CHV1206N250121JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers