Cal-Chip Electronics Ceramic Capacitors CHV1206N250120GCT

Description
HVCAP1206 COG 12PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 12PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250120GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 12PF 2% 250V

HVCAP1206 COG 12PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250120GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 12PF 2% 250V

HVCAP1206 COG 12PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250120GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250120GCT-ND
Ceramic Capacitors 4713-CHV1206N250120GCT-ND
HVCAP1206 COG 12PF 2% 250V

HVCAP1206 COG 12PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250120GCTDKR-ND 4713-CHV1206N250120GCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details