Cal-Chip Electronics Ceramic Capacitors CHV1206N250103KXT

Description
HVCAP1206 X7R .01UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1206 X7R .01UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 250V

HVCAP1206 X7R .01UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 250V

HVCAP1206 X7R .01UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 250V

HVCAP1206 X7R .01UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250103KXTCT-ND 4713-CHV1206N250103KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers