Cal-Chip Electronics Ceramic Capacitors CHV1206N250100JCT

Description
HVCAP1206 COG 10PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 10PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250100JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250100JCT-ND
Ceramic Capacitors 4713-CHV1206N250100JCT-ND
HVCAP1206 COG 10PF 5% 250V

HVCAP1206 COG 10PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250100JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 10PF 5% 250V

HVCAP1206 COG 10PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250100JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 10PF 5% 250V

HVCAP1206 COG 10PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250100JCT-ND 4713-CHV1206N250100JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details