Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0821JCT

Description
HVCAP1206 COG 820PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1206 COG 820PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0821JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 820PF 5% 1KV

HVCAP1206 COG 820PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0821JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 820PF 5% 1KV

HVCAP1206 COG 820PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0821JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0821JCT-ND
Ceramic Capacitors 4713-CHV1206N1K0821JCT-ND
HVCAP1206 COG 820PF 5% 1KV

HVCAP1206 COG 820PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0821JCTTR-ND 4713-CHV1206N1K0821JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details