Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0820JCT

Description
HVCAP1206 COG 82PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1206 COG 82PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0820JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0820JCT-ND
Ceramic Capacitors 4713-CHV1206N1K0820JCT-ND
HVCAP1206 COG 82PF 5% 1KV

HVCAP1206 COG 82PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0820JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 5% 1KV

HVCAP1206 COG 82PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0820JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 5% 1KV

HVCAP1206 COG 82PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0820JCT-ND 4713-CHV1206N1K0820JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details