Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0332KXT

Description
HVCAP1206 X7R 3300PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP1206 X7R 3300PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0332KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3300PF 10% 1KV

HVCAP1206 X7R 3300PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0332KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3300PF 10% 1KV

HVCAP1206 X7R 3300PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0332KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3300PF 10% 1KV

HVCAP1206 X7R 3300PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0332KXTCT-ND 4713-CHV1206N1K0332KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers