Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0181FCT

Description
HVCAP1206 COG 180PF 1% 1KV
Request a Quote Datasheet
Description
HVCAP1206 COG 180PF 1% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0181FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 180PF 1% 1KV

HVCAP1206 COG 180PF 1% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0181FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 180PF 1% 1KV

HVCAP1206 COG 180PF 1% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0181FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0181FCT-ND
Ceramic Capacitors 4713-CHV1206N1K0181FCT-ND
HVCAP1206 COG 180PF 1% 1KV

HVCAP1206 COG 180PF 1% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0181FCTDKR-ND 4713-CHV1206N1K0181FCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers