Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0101KCT

Description
HVCAP1206 COG 100PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP1206 COG 100PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0101KCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 10% 1KV

HVCAP1206 COG 100PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0101KCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 10% 1KV

HVCAP1206 COG 100PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0101KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0101KCT-ND
Ceramic Capacitors 4713-CHV1206N1K0101KCT-ND
HVCAP1206 COG 100PF 10% 1KV

HVCAP1206 COG 100PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0101KCTDKR-ND 4713-CHV1206N1K0101KCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers