Cal-Chip Electronics Ceramic Capacitors CHV0805N630271KXT

Description
HVCAP0805 X7R 270PF 10% 630V
Request a Quote Datasheet
Description
HVCAP0805 X7R 270PF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630271KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 270PF 10% 630V

HVCAP0805 X7R 270PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630271KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 270PF 10% 630V

HVCAP0805 X7R 270PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630271KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 270PF 10% 630V

HVCAP0805 X7R 270PF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630271KXTCT-ND 4713-CHV0805N630271KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers