Cal-Chip Electronics Ceramic Capacitors CHV0805N630102JCT

Description
HVCAP0805 COG 1000PF 5% 630V
Request a Quote Datasheet
Description
HVCAP0805 COG 1000PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630102JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N630102JCT-ND
Ceramic Capacitors 4713-CHV0805N630102JCT-ND
HVCAP0805 COG 1000PF 5% 630V

HVCAP0805 COG 1000PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630102JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1000PF 5% 630V

HVCAP0805 COG 1000PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630102JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1000PF 5% 630V

HVCAP0805 COG 1000PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630102JCT-ND 4713-CHV0805N630102JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details