Cal-Chip Electronics Ceramic Capacitors CHV0805N630101KXT

Description
HVCAP0805 X7R 100PF 10% 630V
Request a Quote Datasheet
Description
HVCAP0805 X7R 100PF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630101KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 100PF 10% 630V

HVCAP0805 X7R 100PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630101KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 100PF 10% 630V

HVCAP0805 X7R 100PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630101KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 100PF 10% 630V

HVCAP0805 X7R 100PF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630101KXTTR-ND 4713-CHV0805N630101KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers