Cal-Chip Electronics Ceramic Capacitors CHV0805N630101FCT

Description
HVCAP0805 COG 100PF 1% 630V
Request a Quote Datasheet
Description
HVCAP0805 COG 100PF 1% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630101FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 100PF 1% 630V

HVCAP0805 COG 100PF 1% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630101FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N630101FCT-ND
Ceramic Capacitors 4713-CHV0805N630101FCT-ND
HVCAP0805 COG 100PF 1% 630V

HVCAP0805 COG 100PF 1% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630101FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 100PF 1% 630V

HVCAP0805 COG 100PF 1% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630101FCTDKR-ND 4713-CHV0805N630101FCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details