Cal-Chip Electronics Ceramic Capacitors CHV0805N500750FCT

Description
HVCAP0805 COG 75PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 75PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500750FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500750FCT-ND
Ceramic Capacitors 4713-CHV0805N500750FCT-ND
HVCAP0805 COG 75PF 1% 500V

HVCAP0805 COG 75PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500750FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 75PF 1% 500V

HVCAP0805 COG 75PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500750FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 75PF 1% 500V

HVCAP0805 COG 75PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500750FCT-ND 4713-CHV0805N500750FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details