Cal-Chip Electronics Ceramic Capacitors CHV0805N500681KCT

Description
HVCAP0805 COG 680PF 10% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 680PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500681KCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 680PF 10% 500V

HVCAP0805 COG 680PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500681KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500681KCT-ND
Ceramic Capacitors 4713-CHV0805N500681KCT-ND
HVCAP0805 COG 680PF 10% 500V

HVCAP0805 COG 680PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500681KCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 680PF 10% 500V

HVCAP0805 COG 680PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500681KCTTR-ND 4713-CHV0805N500681KCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4388-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details