Cal-Chip Electronics Ceramic Capacitors CHV0805N500680JCT

Description
HVCAP0805 COG 68PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 68PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500680JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 68PF 5% 500V

HVCAP0805 COG 68PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500680JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 68PF 5% 500V

HVCAP0805 COG 68PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500680JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500680JCT-ND
Ceramic Capacitors 4713-CHV0805N500680JCT-ND
HVCAP0805 COG 68PF 5% 500V

HVCAP0805 COG 68PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500680JCTDKR-ND 4713-CHV0805N500680JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers