Cal-Chip Electronics Ceramic Capacitors CHV0805N500561JXT

Description
HVCAP0805 X7R 560PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 560PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500561JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 560PF 5% 500V

HVCAP0805 X7R 560PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500561JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 560PF 5% 500V

HVCAP0805 X7R 560PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500561JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 560PF 5% 500V

HVCAP0805 X7R 560PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500561JXTTR-ND 4713-CHV0805N500561JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C0603C121J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers