Cal-Chip Electronics Ceramic Capacitors CHV0805N500560GCT

Description
HVCAP0805 COG 56PF 2% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 56PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500560GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 56PF 2% 500V

HVCAP0805 COG 56PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500560GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 56PF 2% 500V

HVCAP0805 COG 56PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500560GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500560GCT-ND
Ceramic Capacitors 4713-CHV0805N500560GCT-ND
HVCAP0805 COG 56PF 2% 500V

HVCAP0805 COG 56PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500560GCTDKR-ND 4713-CHV0805N500560GCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers