Cal-Chip Electronics Ceramic Capacitors CHV0805N500472JXT

Description
HVCAP0805 X7R 4700PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 4700PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500472JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 4700PF 5% 500V

HVCAP0805 X7R 4700PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500472JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 4700PF 5% 500V

HVCAP0805 X7R 4700PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500472JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 4700PF 5% 500V

HVCAP0805 X7R 4700PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500472JXTDKR-ND 4713-CHV0805N500472JXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y2K50221JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details