Cal-Chip Electronics Ceramic Capacitors CHV0805N500301FCT

Description
HVCAP0805 COG 300PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 300PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500301FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 300PF 1% 500V

HVCAP0805 COG 300PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500301FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 300PF 1% 500V

HVCAP0805 COG 300PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500301FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500301FCT-ND
Ceramic Capacitors 4713-CHV0805N500301FCT-ND
HVCAP0805 COG 300PF 1% 500V

HVCAP0805 COG 300PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500301FCTTR-ND 4713-CHV0805N500301FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers