Cal-Chip Electronics Ceramic Capacitors CHV0805N500221JXT

Description
HVCAP0805 X7R 220PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 220PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500221JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 220PF 5% 500V

HVCAP0805 X7R 220PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500221JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 220PF 5% 500V

HVCAP0805 X7R 220PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500221JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 220PF 5% 500V

HVCAP0805 X7R 220PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500221JXTCT-ND 4713-CHV0805N500221JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details