Cal-Chip Electronics Ceramic Capacitors CHV0805N500221JCT

Description
HVCAP0805 COG 220PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 220PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500221JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500221JCT-ND
Ceramic Capacitors 4713-CHV0805N500221JCT-ND
HVCAP0805 COG 220PF 5% 500V

HVCAP0805 COG 220PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500221JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 220PF 5% 500V

HVCAP0805 COG 220PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500221JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 220PF 5% 500V

HVCAP0805 COG 220PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500221JCT-ND 4713-CHV0805N500221JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers