Cal-Chip Electronics Ceramic Capacitors CHV0805N5001R2BCT

Description
HVCAP0805 COG 1.2PF .1PF 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 1.2PF .1PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N5001R2BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1.2PF .1PF 500V

HVCAP0805 COG 1.2PF .1PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N5001R2BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1.2PF .1PF 500V

HVCAP0805 COG 1.2PF .1PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N5001R2BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N5001R2BCT-ND
Ceramic Capacitors 4713-CHV0805N5001R2BCT-ND
HVCAP0805 COG 1.2PF .1PF 500V

HVCAP0805 COG 1.2PF .1PF 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N5001R2BCTTR-ND 4713-CHV0805N5001R2BCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250101KGTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers