Cal-Chip Electronics Ceramic Capacitors CHV0805N500181KXT

Description
HVCAP0805 X7R 180PF 10% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 180PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500181KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 180PF 10% 500V

HVCAP0805 X7R 180PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500181KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 180PF 10% 500V

HVCAP0805 X7R 180PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500181KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 180PF 10% 500V

HVCAP0805 X7R 180PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500181KXTCT-ND 4713-CHV0805N500181KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1206Y6300222KTTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details