Cal-Chip Electronics Ceramic Capacitors CHV0805N500151FCT

Description
HVCAP0805 COG 150PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 150PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500151FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500151FCT-ND
Ceramic Capacitors 4713-CHV0805N500151FCT-ND
HVCAP0805 COG 150PF 1% 500V

HVCAP0805 COG 150PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500151FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 150PF 1% 500V

HVCAP0805 COG 150PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500151FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 150PF 1% 500V

HVCAP0805 COG 150PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500151FCT-ND 4713-CHV0805N500151FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details