Cal-Chip Electronics Ceramic Capacitors CHV0805N500120JCT

Description
HVCAP0805 COG 12PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 12PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500120JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 12PF 5% 500V

HVCAP0805 COG 12PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500120JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 12PF 5% 500V

HVCAP0805 COG 12PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500120JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500120JCT-ND
Ceramic Capacitors 4713-CHV0805N500120JCT-ND
HVCAP0805 COG 12PF 5% 500V

HVCAP0805 COG 12PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500120JCTTR-ND 4713-CHV0805N500120JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers