Cal-Chip Electronics Ceramic Capacitors CHV0805N500101FCT

Description
HVCAP0805 COG 100PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 100PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500101FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500101FCT-ND
Ceramic Capacitors 4713-CHV0805N500101FCT-ND
HVCAP0805 COG 100PF 1% 500V

HVCAP0805 COG 100PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500101FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 100PF 1% 500V

HVCAP0805 COG 100PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500101FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 100PF 1% 500V

HVCAP0805 COG 100PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500101FCT-ND 4713-CHV0805N500101FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers